4-Channel Differential-Input Analog Multiplexer 16-SOIC -40 to 85
2 Circuit IC Switch 4:1 1.5kOhm 16-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 927851-MPC509AU/1KG4
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 16-SOIC (0.295", 7.50mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: MPC509
Categories: Integrated Circuits (ICs)
Case / Package: 16-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
16-V, 4:1 differential, 1-channel analog multiplexer 16-SOIC -40 to 85 Product overview: MPC509AU/1KG4 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-MPC509AU/1KG4 can be used for catalog matching and distributor lookup.
2 Circuit IC Switch 4:1 1.5kOhm 16-SOIC
IC MULTIPLEXER DUAL 1X4 16SOIC
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | MPC509AU/1KG4 | MPC509AU/1KG4-ND | 927851-MPC509AU/1KG4 | 747-MPC509AU/1KG4 | MPC509AU/1KG4 | MPC509AU/1KG4 |
| Product Name | MPC509 4-Channel Differential-Input Analog Multiplexer | Analog Switches, Multiplexers, Demultiplexers | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MPC509AU/1KG4 | SOIC Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 2 X 1:4 MUX | 4x1 | ||||
| Standards and Certifications | RoHS | RoHS | RoHS | |||
| Ron | 1500 ohms | 1500 ohms | 1500 ohms | |||
| tON | 500 ns | 200 ns | ||||
| tOFF | 500 ns | 250 ns |