4-Channel Differential-Input Analog Multiplexer 16-SOIC -40 to 85
22V, 4:1 Analog Mux/Demux IC, 2-Ch, SOIC, 85C Product overview: MPC509AU/1K from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22V, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 22V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-MPC509AU/1K can be used for catalog matching and distributor lookup.
2 Circuit IC Switch 4:1 1.5kOhm 16-SOIC
2 Circuit IC Switch 4:1 1.5kOhm 16-SOIC
2 Circuit IC Switch 4:1 1.5kOhm 16-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 003670-MPC509AU/1K
Packaging: Reel - TR
Number of Circuits: 2
Switch Circuit: SP4T
Family Name: MPC509
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 1.5 kOhm
Case / Package: 16-SOIC
Dual Supply Voltage(V±): ±5 V to 22 V
Max Switch Time (Ton,Toff): 200ns, 250ns (Typ)
Channel Capacitance(CS off, CD off): 5pF, 12pF
Max Leakage Current (IS off): 500pA (Typ)
Alternative Parts (Cross-Reference): MAX359CWE+; MAX359EWE-T; MAX359CWE-T; MAX359CWE+T;
Introduction Date: June 01, 2005
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
2 Circuit IC Switch 4:1 1.5kOhm 16-SOIC
IC MULTIPLEXER DUAL 1X4 16SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | MPC509AU/1K | 747-MPC509AU/1K | 296-41324-2-ND | 003670-MPC509AU/1K | MPC509AU/1K | MPC509AU/1K |
| Product Name | MPC509 4-Channel Differential-Input Analog Multiplexer | 22V SOIC Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MPC509AU/1K | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 2 X 1:4 MUX | 4x1 | ||||
| Standards and Certifications | RoHS | RoHS | RoHS | |||
| Ron | 1500 ohms | 1500 ohms | 1500 ohms | |||
| tON | 500 ns | 200 ns | ||||
| tOFF | 500 ns | 250 ns |