8-Channel Single-Ended Input Analog Multiplexer 16-SOIC -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 059429-MPC508AU/1KG4
Packaging: Reel - TR
Number of Circuits: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 1.5 kOhm
Case / Package: 16-SOIC
Dual Supply Voltage(V±): ±5 V to 22 V
Max Switch Time (Ton,Toff): 200ns, 250ns (Typ)
Channel Capacitance(CS off, CD off): 5pF, 25pF
Max Leakage Current (IS off): 500pA (Typ)
1 Circuit IC Switch 8:1 1.5kOhm 16-SOIC
IC MULTIPLEXER 8X1 16SOIC Product overview: MPC508AU/1KG4 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-MPC508AU/1KG4 can be used for catalog matching and distributor lookup.
IC MULTIPLEXER 8X1 16SOIC
1 Circuit IC Switch 8:1 1.5kOhm 16-SOIC
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | MPC508AU/1KG4 | 059429-MPC508AU/1KG4 | MPC508AU/1KG4-ND | 747-MPC508AU/1KG4 | MPC508AU/1KG4 | MPC508AU/1KG4 |
| Product Name | MPC508 8-Channel Single-Ended Input Analog Multiplexer | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MPC508AU/1KG4 | Analog Switches, Multiplexers, Demultiplexers | Analog Switch and Multiplexer IC | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 1 X 1:8 MUX | 8x1 | 8x1 | 8x1 | ||
| Standards and Certifications | RoHS | RoHS | RoHS | |||
| Ron | 1500 ohms | 1500 ohms | 1500 ohms | |||
| tON | 500 ns | 200 ns | ||||
| tOFF | 500 ns | 250 ns |