16-Channel Single-Ended Input Analog Multiplexer 28-SOIC -40 to 85
16:1 Analog Multiplexer IC, 18V, 1-Ch, SOIC Product overview: MPC506AU from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 18V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-MPC506AU can be used for catalog matching and distributor lookup.
1 Circuit IC Switch 16:1 1.5kOhm 28-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 024254-MPC506AU
Packaging: Tube/Rail
Number of Circuits: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 1.5 kOhm
Case / Package: 28-SOIC
Dual Supply Voltage(V±): ±5 V to 22 V
Max Switch Time (Ton,Toff): 200ns, 250ns (Typ)
Channel Capacitance(CS off, CD off): 5pF, 50pF
Max Leakage Current (IS off): 500pA (Typ)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
IC MULTIPLEXER 1X16 28SOIC
1 Circuit IC Switch 16:1 1.5kOhm 28-SOIC
ANALOGUE MUX, 1 CH, 16:1, SOIC-28; Multiplexer Configuration:16:1; No. of Circuits:1Circuits; On State Resistance Max:1.5kohm; Supply Voltage Range:± 15V; Analogue Multiplexer Case:SOIC; No. of Pins:28Pins; Operating Temperature RoHS Compliant: Yes
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | MPC506AU | 747-MPC506AU | MPC506AU-ND | 024254-MPC506AU | MPC506AU | MPC506AU | 29AH6582 |
| Product Name | MPC506 16-Channel Single-Ended Input Analog Multiplexer | 18V SOIC Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MPC506AU | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers | Analogue Mux, 1 Ch, 16 Texas Instruments |
| Configuration | 1 X 1:16 MUX | 16x1 | |||||
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | |||
| Ron | 1500 ohms | 1500 ohms | 1500 ohms | 1500 ohms | |||
| tON | 500 ns | 200 ns | |||||
| tOFF | 500 ns | 250 ns |