Texas Instruments Logic - Logic - Signal Switches, Multiplexers, Decoders - MPC506AU/1KG4 MPC506AU/1KG4

Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 970984-MPC506AU/1KG4 Packaging: Tape and Reel Mounting: SMD (SMT) Number of Inputs: 16 Operating Supply Voltage: 22 V Power Dissipation: 2 W Weight: 730.794007 mg Resistance: 1.5 kΩ Number of Channels: 1 Number of Pins: 28 Number of Outputs: 1 Categories: Logic - Signal Switches,Multiplexer s,Decoders Case / Package: SOIC Operating Supply Current: 700 µA Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Power Dissipation: 2 W Turn-On Delay Time: 200 ns Logic Function: Multiplexer Nominal Supply Current: 700 µA Turn-Off Delay Time: 250 ns Max Dual Supply Voltage: 22 V Min Dual Supply Voltage: 5 V Supply Type: Dual
Request a Quote
Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 970984-MPC506AU/1KG4 Packaging: Tape and Reel Mounting: SMD (SMT) Number of Inputs: 16 Operating Supply Voltage: 22 V Power Dissipation: 2 W Weight: 730.794007 mg Resistance: 1.5 kΩ Number of Channels: 1 Number of Pins: 28 Number of Outputs: 1 Categories: Logic - Signal Switches,Multiplexer s,Decoders Case / Package: SOIC Operating Supply Current: 700 µA Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Power Dissipation: 2 W Turn-On Delay Time: 200 ns Logic Function: Multiplexer Nominal Supply Current: 700 µA Turn-Off Delay Time: 250 ns Max Dual Supply Voltage: 22 V Min Dual Supply Voltage: 5 V Supply Type: Dual
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Signal Switches, Multiplexers, Decoders - MPC506AU/1KG4 - 970984-MPC506AU/1KG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - MPC506AU/1KG4
970984-MPC506AU/1KG4
Logic - Logic - Signal Switches, Multiplexers, Decoders - MPC506AU/1KG4 970984-MPC506AU/1KG4
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 970984-MPC506AU/1KG4 Packaging: Tape and Reel Mounting: SMD (SMT) Number of Inputs: 16 Operating Supply Voltage: 22 V Power Dissipation: 2 W Weight: 730.794007 mg Resistance: 1.5 kΩ Number of Channels: 1 Number of Pins: 28 Number of Outputs: 1 Categories: Logic - Signal Switches,Multiplexer s,Decoders Case / Package: SOIC Operating Supply Current: 700 µA Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Power Dissipation: 2 W Turn-On Delay Time: 200 ns Logic Function: Multiplexer Nominal Supply Current: 700 µA Turn-Off Delay Time: 250 ns Max Dual Supply Voltage: 22 V Min Dual Supply Voltage: 5 V Supply Type: Dual

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 970984-MPC506AU/1KG4
Packaging: Tape and Reel
Mounting: SMD (SMT)
Number of Inputs: 16
Operating Supply Voltage: 22 V
Power Dissipation: 2 W
Weight: 730.794007 mg
Resistance: 1.5 kΩ
Number of Channels: 1
Number of Pins: 28
Number of Outputs: 1
Categories: Logic - Signal Switches,Multiplexers,Decoders
Case / Package: SOIC
Operating Supply Current: 700 µA
Popularity: Low
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Contains Lead
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Power Dissipation: 2 W
Turn-On Delay Time: 200 ns
Logic Function: Multiplexer
Nominal Supply Current: 700 µA
Turn-Off Delay Time: 250 ns
Max Dual Supply Voltage: 22 V
Min Dual Supply Voltage: 5 V
Supply Type: Dual

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Logic Multiplexers
Product Number 970984-MPC506AU/1KG4
Product Name Logic - Logic - Signal Switches, Multiplexers, Decoders - MPC506AU/1KG4
Supply Voltage 22 V
Unlock Full Specs
to access all available technical data

Similar Products

Signal Switches, Multiplexers, Decoders - 74HCT138D-Q100,118 - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5V ~ 5.5V
Package Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
 - 74LS257APC - Rochester Electronics
Specs
Package Type DIP; PDIP; PDIP16
Logic Family TTL
View Details
3 suppliers
 - 54151A/BFA - Rochester Electronics
Rochester Electronics
Specs
Package Type CFP
View Details