Manufacturer: National Semiconductor (TI)
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1039684-MM9654-SQA8
Categories: OEM Parts(M-N)
Alternative Parts (Cross-Reference): MM9654-SQA8MM9654SQA
Popularity: Low
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1039684-MM9654-SQA8 |
| Product Name | OEM Parts - OEM Parts (M - N) - MM9654-SQA8 |