Texas Instruments OEM Parts - OEM Parts (M - N) - MM54C374J/883 MM54C374J/883

Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1013190-MM54C374J/88 3 Mounting: SMD (SMT) Frequency: 10 MHz Polarity: Non-Inverting Number of Elements: 1 Number of Bits: 8 Number of Pins: 20 High Level Output Current: -48 mA Low Level Output Current: 48 mA Propagation Delay: 360 ns Categories: OEM Parts(M-N) Case / Package: CDIP Max Frequency: 10 MHz Alternative Parts (Cross-Reference): MM54C374J/883MM54C37 4J883; Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Supply Voltage: 15 V Min Supply Voltage: 3 V Turn-On Delay Time: 360 ns Clock Edge Trigger Type: Positive Edge
Request a Quote
Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1013190-MM54C374J/88 3 Mounting: SMD (SMT) Frequency: 10 MHz Polarity: Non-Inverting Number of Elements: 1 Number of Bits: 8 Number of Pins: 20 High Level Output Current: -48 mA Low Level Output Current: 48 mA Propagation Delay: 360 ns Categories: OEM Parts(M-N) Case / Package: CDIP Max Frequency: 10 MHz Alternative Parts (Cross-Reference): MM54C374J/883MM54C37 4J883; Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Supply Voltage: 15 V Min Supply Voltage: 3 V Turn-On Delay Time: 360 ns Clock Edge Trigger Type: Positive Edge
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (M - N) - MM54C374J/883 - 1013190-MM54C374J/883 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (M - N) - MM54C374J/883
1013190-MM54C374J/883
OEM Parts - OEM Parts (M - N) - MM54C374J/883 1013190-MM54C374J/883
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1013190-MM54C374J/88 3 Mounting: SMD (SMT) Frequency: 10 MHz Polarity: Non-Inverting Number of Elements: 1 Number of Bits: 8 Number of Pins: 20 High Level Output Current: -48 mA Low Level Output Current: 48 mA Propagation Delay: 360 ns Categories: OEM Parts(M-N) Case / Package: CDIP Max Frequency: 10 MHz Alternative Parts (Cross-Reference): MM54C374J/883MM54C37 4J883; Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Supply Voltage: 15 V Min Supply Voltage: 3 V Turn-On Delay Time: 360 ns Clock Edge Trigger Type: Positive Edge

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1013190-MM54C374J/883
Mounting: SMD (SMT)
Frequency: 10 MHz
Polarity: Non-Inverting
Number of Elements: 1
Number of Bits: 8
Number of Pins: 20
High Level Output Current: -48 mA
Low Level Output Current: 48 mA
Propagation Delay: 360 ns
Categories: OEM Parts(M-N)
Case / Package: CDIP
Max Frequency: 10 MHz
Alternative Parts (Cross-Reference): MM54C374J/883MM54C374J883;
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Max Supply Voltage: 15 V
Min Supply Voltage: 3 V
Turn-On Delay Time: 360 ns
Clock Edge Trigger Type: Positive Edge

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1013190-MM54C374J/883
Product Name OEM Parts - OEM Parts (M - N) - MM54C374J/883
Unlock Full Specs
to access all available technical data

Similar Products