Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1004745-MM54C14J883
Mounting: SMD (SMT)
Number of Elements: 6
Number of Pins: 14
Propagation Delay: 400 ns
Categories: OEM Parts(M-N)
Case / Package: DIP
Alternative Parts (Cross-Reference): MM54C14J883MM54C14J/
Popularity: Low
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Mount: Through Hole
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Max Supply Voltage: 15 V
Min Supply Voltage: 3 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1004745-MM54C14J883 |
| Product Name | OEM Parts - OEM Parts (M - N) - MM54C14J883 |