Manufacturer: National Semiconductor (TI)
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1016517-MM5368N
Number of Pins: 8
Categories: OEM Parts(M-N)
Popularity: Low
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Shortage
Lead Free: Contains Lead
RoHS: Non-Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1016517-MM5368N |
| Product Name | OEM Parts - OEM Parts (M - N) - MM5368N |