Texas Instruments Standard Linear and Logic Filters - Active MF10CCWM/NOPB

Description
Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 200kHz 20-SOIC
Request a Quote Datasheet
Description
Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 200kHz 20-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters - Active - MF10CCWM/NOPB-ND - DigiKey
Thief River Falls, MN, United States
Filters - Active
MF10CCWM/NOPB-ND
Filters - Active MF10CCWM/NOPB-ND
Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 200kHz 20-SOIC

Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 200kHz 20-SOIC

Buy Now Datasheet
Interface - Filters - Active - MF10CCWM/NOPB - Lingto Electronic Limited
Shenzhen, China
Interface - Filters - Active
MF10CCWM/NOPB
Interface - Filters - Active MF10CCWM/NOPB
IC FILTER 200KHZ SWITCH 20SOIC

IC FILTER 200KHZ SWITCH 20SOIC

Supplier's Site Datasheet
Sw Cap Filter, Universal, 30Khz, Soic-20; Ic Filter Type Texas Instruments - 52AH7320 - Newark, An Avnet Company
Chicago, IL, United States
Sw Cap Filter, Universal, 30Khz, Soic-20; Ic Filter Type Texas Instruments
52AH7320
Sw Cap Filter, Universal, 30Khz, Soic-20; Ic Filter Type Texas Instruments 52AH7320
SW CAP FILTER, UNIVERSAL, 30KHZ, SOIC-20; IC Filter Type:Universal; Filter Order:4th; No. of Filters:4; Supply Voltage Min:9V; Supply Voltage Max:14V; Filter IC Case Style:SOIC; No. of Pins:20Pins; Cutoff Frequency:1000Hz; Program RoHS Compliant: Yes

SW CAP FILTER, UNIVERSAL, 30KHZ, SOIC-20; IC Filter Type:Universal; Filter Order:4th; No. of Filters:4; Supply Voltage Min:9V; Supply Voltage Max:14V; Filter IC Case Style:SOIC; No. of Pins:20Pins; Cutoff Frequency:1000Hz; Program RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category IC Electronic Filters IC Electronic Filters IC Electronic Filters
Product Number MF10CCWM/NOPB-ND MF10CCWM/NOPB 52AH7320
Product Name Filters - Active Interface - Filters - Active Sw Cap Filter, Universal, 30Khz, Soic-20; Ic Filter Type Texas Instruments
Filter Category Active Filter Active Filter
Filter Type Universal Universal; Universal Switched Capacitor Universal
Filter Class Switched Capacitor
Applications General
Supply Voltage (VS) 9 to 14 volts 9 to 14 volts
Unlock Full Specs
to access all available technical data

Similar Products

1445.4MHz EMI RFI Filter - 836-856928 - ERSAELECTRONICS PTE. LTD.
Specs
Filter Category Active Filter
View Details
Interface - Filters - Active - MAX275ACPP - Lingto Electronic Limited
Specs
Filter Category Active Filter
View Details
SAW Filter - SPT675M3030A - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Filter Category SAW Filter
Fc 675000 kHz
Package Type 3.0*3.0 mm
View Details
Active Filters - 1897171 - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Type Low Pass; Low pass filter
Standards and Certifications RoHS
View Details