Texas Instruments Standard Linear and Logic Filters - Active MF10CCN/NOPB

Description
Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 200kHz 20-PDIP
Request a Quote Datasheet
Description
Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 200kHz 20-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters - Active - MF10CCN/NOPB-ND - DigiKey
Thief River Falls, MN, United States
Filters - Active
MF10CCN/NOPB-ND
Filters - Active MF10CCN/NOPB-ND
Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 200kHz 20-PDIP

Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 200kHz 20-PDIP

Buy Now Datasheet
Switch Cap Filter Universal 30Khz 20-Dip; Ic Filter Type Texas Instruments - 41K8273 - Newark, An Avnet Company
Chicago, IL, United States
Switch Cap Filter Universal 30Khz 20-Dip; Ic Filter Type Texas Instruments
41K8273
Switch Cap Filter Universal 30Khz 20-Dip; Ic Filter Type Texas Instruments 41K8273
SWITCH CAP FILTER UNIVERSAL 30KHZ 20-DIP; IC Filter Type:Switched Capacitor; Filter Order:4th; No. of Filters:2; Supply Voltage Min:9V; Supply Voltage Max:14V; Filter IC Case Style:DIP; No. of Pins:20Pins; Cutoff Frequency:30kHz RoHS Compliant: Yes

SWITCH CAP FILTER UNIVERSAL 30KHZ 20-DIP; IC Filter Type:Switched Capacitor; Filter Order:4th; No. of Filters:2; Supply Voltage Min:9V; Supply Voltage Max:14V; Filter IC Case Style:DIP; No. of Pins:20Pins; Cutoff Frequency:30kHz RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category IC Electronic Filters IC Electronic Filters
Product Number MF10CCN/NOPB-ND 41K8273
Product Name Filters - Active Switch Cap Filter Universal 30Khz 20-Dip; Ic Filter Type Texas Instruments
Filter Category Active Filter Switch Cap Filter
Filter Type Universal Universal
Filter Class Switched Capacitor Switched Capacitor
Applications General
Supply Voltage (VS) 9 to 14 volts 9 to 14 volts
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Filters - Active - PEB2260NV3.0-SICOFI - Lingto Electronic Limited
Specs
Filter Category Active Filter
View Details
EMI RFI Filter - 844-QM23240TR13 - ERSAELECTRONICS PTE. LTD.
Specs
Filter Category Active Filter
Package Type Reel
View Details
Active Filters - 1915027 - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Type Low Pass; Low pass filter
Standards and Certifications RoHS
View Details
Specs
Filter Category Ceramic Filter
Applications Commercial; Communications; Industrial; Military
Fc 1.96E6 kHz
View Details