Multiphase Motor Driver NMOS PWM, SPI 40-VQFN (7x5)
Multiphase Motor Driver NMOS PWM, SPI 40-VQFN (7x5)
Multiphase Motor Driver NMOS PWM, SPI 40-VQFN (7x5)
40-V MAX, 8-A PEAK, SENSORED TRA
Multiphase Motor Driver NMOS SPI 40-VQFN (7x5)
40-V MAX, 8-A PEAK, SENSORED TRA
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 296-MCT8316Z0RRGFRCT-ND | MCT8316Z0RRGFR | MCT8316Z0RRGFR | MCT8316Z0RRGFR |
| Product Name | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers |
| Motor / System | DC Brushless | DC Brushless; Brushless DC (BLDC) | ||
| Configuration | PCB Mount; 40-VFQFN Exposed Pad | |||
| Communication | SPI | SPI | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| AC Input | 4 to 35 volts |