Texas Instruments PMIC - PMIC - Supervisors - MCP809M3X-4.38 MCP809M3X-4.38

Description
Manufacturer: Texas Instruments Win Source Part Number: 058402-MCP809M3X-4.3 8 Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 140 ms Minimum Voltage - Threshold: 4.38V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 105°C (TA) Case / Package: SOT-23-3
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 058402-MCP809M3X-4.3 8 Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 140 ms Minimum Voltage - Threshold: 4.38V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 105°C (TA) Case / Package: SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - MCP809M3X-4.38 - 058402-MCP809M3X-4.38 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - MCP809M3X-4.38
058402-MCP809M3X-4.38
PMIC - PMIC - Supervisors - MCP809M3X-4.38 058402-MCP809M3X-4.38
Manufacturer: Texas Instruments Win Source Part Number: 058402-MCP809M3X-4.3 8 Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 140 ms Minimum Voltage - Threshold: 4.38V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 105°C (TA) Case / Package: SOT-23-3

Manufacturer: Texas Instruments
Win Source Part Number: 058402-MCP809M3X-4.38
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 140 ms Minimum
Voltage - Threshold: 4.38V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: SOT-23-3

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 058402-MCP809M3X-4.38
Product Name PMIC - PMIC - Supervisors - MCP809M3X-4.38
Number of Supplies 1; 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - TL431BMFDT/8VL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Supervisors - 1922370P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset; Power Fail Warning
Output Options Active Low; Active Low, Push Pull
View Details