Texas Instruments Standard Linear and Logic Voltage Regulator MC79L15ACLP

Description
REGULATOR, LDO, FIXED, -15V, TO-92-3; FIXED OUTPUT VOLTAGE NOM.:-15V; ADJUSTABLE OUTPUT VOLTAGE MIN:-; ADJUSTABLE OUTPUT VOLTAGE MAX:-; INPUT VOLTAGE MIN:-30V; INPUT VOLTAGE MAX:-17.5V; PRODUCT RANGE:7915 VOLTAGE REGULATORS; OUTPUT ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
REGULATOR, LDO, FIXED, -15V, TO-92-3; FIXED OUTPUT VOLTAGE NOM.:-15V; ADJUSTABLE OUTPUT VOLTAGE MIN:-; ADJUSTABLE OUTPUT VOLTAGE MAX:-; INPUT VOLTAGE MIN:-30V; INPUT VOLTAGE MAX:-17.5V; PRODUCT RANGE:7915 VOLTAGE REGULATORS; OUTPUT ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulator - 16880373 - Radwell International
Willingboro, NJ, United States
Voltage Regulator
16880373
Voltage Regulator 16880373
REGULATOR, LDO, FIXED, -15V, TO-92-3; FIXED OUTPUT VOLTAGE NOM.:-15V; ADJUSTABLE OUTPUT VOLTAGE MIN:-; ADJUSTABLE OUTPUT VOLTAGE MAX:-; INPUT VOLTAGE MIN:-30V; INPUT VOLTAGE MAX:-17.5V; PRODUCT RANGE:7915 VOLTAGE REGULATORS; OUTPUT ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

REGULATOR, LDO, FIXED, -15V, TO-92-3; FIXED OUTPUT VOLTAGE NOM.:-15V; ADJUSTABLE OUTPUT VOLTAGE MIN:-; ADJUSTABLE OUTPUT VOLTAGE MAX:-; INPUT VOLTAGE MIN:-30V; INPUT VOLTAGE MAX:-17.5V; PRODUCT RANGE:7915 VOLTAGE REGULATORS; OUTPUT ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Regulator, Ldo, Fixed, -15V, To-92-3; Fixed Output Voltage Nom. Texas Instruments - 28AH3877 - Newark, An Avnet Company
Chicago, IL, United States
Regulator, Ldo, Fixed, -15V, To-92-3; Fixed Output Voltage Nom. Texas Instruments
28AH3877
Regulator, Ldo, Fixed, -15V, To-92-3; Fixed Output Voltage Nom. Texas Instruments 28AH3877
REGULATOR, LDO, FIXED, -15V, TO-92-3; Fixed Output Voltage Nom.:-15V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:-30V; Input Voltage Max:-17.5V; Product Range:7915 Voltage Regulators; Output RoHS Compliant: Yes

REGULATOR, LDO, FIXED, -15V, TO-92-3; Fixed Output Voltage Nom.:-15V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:-30V; Input Voltage Max:-17.5V; Product Range:7915 Voltage Regulators; Output RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number 16880373 28AH3877
Product Name Voltage Regulator Regulator, Ldo, Fixed, -15V, To-92-3; Fixed Output Voltage Nom. Texas Instruments
Input Voltage -30 to -17.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

800kva 900kva Static Smart Power Voltage Stabilizer Regulator 800KW 900KW For 380V 400V 415V 480V 690V 800V - No.1601608595581 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details