IC, NEGATIVE VOLT REGULATOR, -12V, TO-92; Fixed Output Voltage Nom.:-12V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:-27V; Input Voltage Max:-14.5V; Product Range:7912 Voltage Regulators; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 52AH7248 |
| Product Name | Ic, Negative Volt Regulator, -12V, To-92; Fixed Output Voltage Nom. Texas Instruments |
| Input Voltage | -27 to -14.5 volts |