Texas Instruments Standard Linear and Logic Regulator, Ldo, Fixed, -12V, To-92-3; Fixed Output Voltage Nom. Texas Instruments MC79L12ACLP

Description
REGULATOR, LDO, FIXED, -12V, TO-92-3; Fixed Output Voltage Nom.:-12V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:-27V; Input Voltage Max:-14.5V; Product Range:7912 Voltage Regulators; Output RoHS Compliant: Yes
Description
REGULATOR, LDO, FIXED, -12V, TO-92-3; Fixed Output Voltage Nom.:-12V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:-27V; Input Voltage Max:-14.5V; Product Range:7912 Voltage Regulators; Output RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Regulator, Ldo, Fixed, -12V, To-92-3; Fixed Output Voltage Nom. Texas Instruments - 26AJ7505 - Newark, An Avnet Company
Chicago, IL, United States
Regulator, Ldo, Fixed, -12V, To-92-3; Fixed Output Voltage Nom. Texas Instruments
26AJ7505
Regulator, Ldo, Fixed, -12V, To-92-3; Fixed Output Voltage Nom. Texas Instruments 26AJ7505
REGULATOR, LDO, FIXED, -12V, TO-92-3; Fixed Output Voltage Nom.:-12V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:-27V; Input Voltage Max:-14.5V; Product Range:7912 Voltage Regulators; Output RoHS Compliant: Yes

REGULATOR, LDO, FIXED, -12V, TO-92-3; Fixed Output Voltage Nom.:-12V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:-27V; Input Voltage Max:-14.5V; Product Range:7912 Voltage Regulators; Output RoHS Compliant: Yes

Supplier's Site
Voltage Regulator - 17144789 - Radwell International
Willingboro, NJ, United States
Voltage Regulator
17144789
Voltage Regulator 17144789
(PRICE/EACH), REGULATOR, LDO, FIXED, -12V, TO-92-3; FIXED OUTPUT VOLTAGE NOM.:-12V; ADJUSTABLE OUTPUT VOLTAGE MIN:-; ADJUSTABLE OUTPUT VOLTAGE MAX:-; INPUT VOLTAGE MIN:-27V; INPUT VOLTAGE MAX:-14.5V; PRODUCT RANGE:7912 VOLTAGE REGULATORS; OUTPUT ROHS COMP. FREE 2 YEAR RADWELL WARRANTY

(PRICE/EACH), REGULATOR, LDO, FIXED, -12V, TO-92-3; FIXED OUTPUT VOLTAGE NOM.:-12V; ADJUSTABLE OUTPUT VOLTAGE MIN:-; ADJUSTABLE OUTPUT VOLTAGE MAX:-; INPUT VOLTAGE MIN:-27V; INPUT VOLTAGE MAX:-14.5V; PRODUCT RANGE:7912 VOLTAGE REGULATORS; OUTPUT ROHS COMP. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Voltage Regulators Voltage Regulators
Product Number 26AJ7505 17144789
Product Name Regulator, Ldo, Fixed, -12V, To-92-3; Fixed Output Voltage Nom. Texas Instruments Voltage Regulator
Input Voltage -27 to -14.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Three Phase ASN- 1000kva 220v/380v Voltage Stabilizer 2000kva 3 Phase Voltage Regulator SCR Electronic - No.1601244753612 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details