IC, V REG, 12V, SMD, SOIC8; Fixed Output Voltage Nom.:-12V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:-27V; Input Voltage Max:-14.5V; Product Range:7912 Voltage Regulators; Output RoHS Compliant: Yes
IC, V REG, 12V, SMD, SOIC8; FIXED OUTPUT VOLTAGE NOM.:-12V; ADJUSTABLE OUTPUT VOLTAGE MIN:-; ADJUSTABLE OUTPUT VOLTAGE MAX:-; INPUT VOLTAGE MIN:-27V; INPUT VOLTAGE MAX:-14.5V; PRODUCT RANGE:7912 VOLTAGE REGULATORS; OUTPUT ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| Newark, An Avnet Company | Radwell International | |
|---|---|---|
| Product Category | Voltage Regulators | Voltage Regulators |
| Product Number | 29AH6578 | 16751124 |
| Product Name | Ic, V Reg, 12V, Smd, Soic8; Fixed Output Voltage Nom. Texas Instruments | Voltage Regulator |
| Input Voltage | -27 to -14.5 volts |