IC, V REG -5.0V, 79L05, TO-92-3; Fixed Output Voltage Nom.:-5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:-20V; Input Voltage Max:-7V; Product Range:7905 Voltage Regulators; Output RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 28AH3876 |
| Product Name | Ic, V Reg -5.0V, 79L05, To-92-3; Fixed Output Voltage Nom. Texas Instruments |
| Input Voltage | -20 to -7 volts |