Texas Instruments Standard Linear and Logic Output Type Texas Instruments MC79L05ACDE4.

Description
Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:-20V; Input Voltage Max:-7V; Product Range:7905 Voltage Regulators; Output Current Max:100mA; IC Case / Package:SOIC; No. of Pins:8Pins; Qualification:-RoHS Compliant: Yes
Description
Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:-20V; Input Voltage Max:-7V; Product Range:7905 Voltage Regulators; Output Current Max:100mA; IC Case / Package:SOIC; No. of Pins:8Pins; Qualification:-RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Output Type Texas Instruments - 15AC3522 - Newark, An Avnet Company
Chicago, IL, United States
Output Type Texas Instruments
15AC3522
Output Type Texas Instruments 15AC3522
Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:-20V; Input Voltage Max:-7V; Product Range:7905 Voltage Regulators; Output Current Max:100mA; IC Case / Package:SOIC; No. of Pins:8Pins; Qualification:-RoHS Compliant: Yes

Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:-20V; Input Voltage Max:-7V; Product Range:7905 Voltage Regulators; Output Current Max:100mA; IC Case / Package:SOIC; No. of Pins:8Pins; Qualification:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 15AC3522
Product Name Output Type Texas Instruments
Input Voltage -20 to -7 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
0.01S Instant SCR Voltage Stabilizer Regulator Thyristor 100KVA 150KVA 200KVA 300KVA 350KVA 400KVA - No.1601616506235 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details