Texas Instruments Standard Linear and Logic Voltage Regulator MC79L05ACD

Description
FIXED NEGATIVE STANDARD REGULATOR, 5V, BIPOLAR, SOIC-8. FREE 2 YEAR RADWELL WARRANTY
Description
FIXED NEGATIVE STANDARD REGULATOR, 5V, BIPOLAR, SOIC-8. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulator - 16984628 - Radwell International
Willingboro, NJ, United States
Voltage Regulator
16984628
Voltage Regulator 16984628
FIXED NEGATIVE STANDARD REGULATOR, 5V, BIPOLAR, SOIC-8. FREE 2 YEAR RADWELL WARRANTY

FIXED NEGATIVE STANDARD REGULATOR, 5V, BIPOLAR, SOIC-8. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Regulator, Ldo, Fixed, -5V, Soic-8; Fixed Output Voltage Nom. Texas Instruments - 29AH6577 - Newark, An Avnet Company
Chicago, IL, United States
Regulator, Ldo, Fixed, -5V, Soic-8; Fixed Output Voltage Nom. Texas Instruments
29AH6577
Regulator, Ldo, Fixed, -5V, Soic-8; Fixed Output Voltage Nom. Texas Instruments 29AH6577
REGULATOR, LDO, FIXED, -5V, SOIC-8; Fixed Output Voltage Nom.:-5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:-20V; Input Voltage Max:-7V; Product Range:7905 Voltage Regulators; Output RoHS Compliant: Yes

REGULATOR, LDO, FIXED, -5V, SOIC-8; Fixed Output Voltage Nom.:-5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:-20V; Input Voltage Max:-7V; Product Range:7905 Voltage Regulators; Output RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number 16984628 29AH6577
Product Name Voltage Regulator Regulator, Ldo, Fixed, -5V, Soic-8; Fixed Output Voltage Nom. Texas Instruments
Input Voltage -20 to -7 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
100% Automatic Voltage Stabilization Protection 30kva 40kva 45KVA 50kva 60kva 75kva Voltage Stabilizer Voltage Regulator - No.1601665612886 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details