Texas Instruments Interface - Interface - Drivers, Receivers, Transceivers - MC3486DR MC3486DR

Description
Line Receiver, 2 Func, 4 Rcvr, BIPolar, PDSO16
Request a Quote Datasheet
Description
Line Receiver, 2 Func, 4 Rcvr, BIPolar, PDSO16
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MC3486DR - Rochester Electronics
Newburyport, MA, United States
Line Receiver, 2 Func, 4 Rcvr, BIPolar, PDSO16

Line Receiver, 2 Func, 4 Rcvr, BIPolar, PDSO16

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - MC3486DR - 022698-MC3486DR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - MC3486DR
022698-MC3486DR
Interface - Interface - Drivers, Receivers, Transceivers - MC3486DR 022698-MC3486DR
Manufacturer: Texas Instruments Win Source Part Number: 022698-MC3486DR Packaging: Reel - TR Type: Receiver Mounting: SMD (SMT) Protocol: RS422, RS423 Number of Drivers/Receivers: 0/4 Family Name: MC3486 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SOIC Supply Voltage - Operating: 4.75 V to 5.25 V Alternative Parts (Cross-Reference): MC3486D; ST34C86CP16 ; ST34C86IP16 ; ST34C86BN; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 022698-MC3486DR
Packaging: Reel - TR
Type: Receiver
Mounting: SMD (SMT)
Protocol: RS422, RS423
Number of Drivers/Receivers: 0/4
Family Name: MC3486
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 4.75 V to 5.25 V
Alternative Parts (Cross-Reference): MC3486D; ST34C86CP16 ; ST34C86IP16 ; ST34C86BN;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Drivers, Receivers, Transceivers - MC3486DR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
MC3486DR
Drivers, Receivers, Transceivers MC3486DR
0/4 Receiver RS422, RS423 16-SOIC

0/4 Receiver RS422, RS423 16-SOIC

Buy Now

Technical Specifications

  Rochester Electronics Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Receivers RF Transceivers RF Receivers
Product Number MC3486DR 022698-MC3486DR MC3486DR
Product Name Interface - Interface - Drivers, Receivers, Transceivers - MC3486DR Drivers, Receivers, Transceivers
Package Type Surface Mount Surface Mount; SMD (SMT) Surface Mount; 16-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74ALVC162245PAG - 908079-74ALVC162245PAG - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details