Texas Instruments High-Performance Analog Power Supply/Voltage Converter PC Board Mount MC34063AP

Description
BOOST SWITCHING REGULATOR IC, VOLTAGE-MODE, 1.5A, 100KHZ SWITCHING FREQ-MAX, BIPOLAR, PDIP-8, MOUNTING TYPE: THROUGH HOLE, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
BOOST SWITCHING REGULATOR IC, VOLTAGE-MODE, 1.5A, 100KHZ SWITCHING FREQ-MAX, BIPOLAR, PDIP-8, MOUNTING TYPE: THROUGH HOLE, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Power Supply/Voltage Converter PC Board Mount - 16877591 - Radwell International
Willingboro, NJ, United States
Power Supply/Voltage Converter PC Board Mount
16877591
Power Supply/Voltage Converter PC Board Mount 16877591
BOOST SWITCHING REGULATOR IC, VOLTAGE-MODE, 1.5A, 100KHZ SWITCHING FREQ-MAX, BIPOLAR, PDIP-8, MOUNTING TYPE: THROUGH HOLE, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

BOOST SWITCHING REGULATOR IC, VOLTAGE-MODE, 1.5A, 100KHZ SWITCHING FREQ-MAX, BIPOLAR, PDIP-8, MOUNTING TYPE: THROUGH HOLE, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Power Supplies
Product Number 16877591
Product Name Power Supply/Voltage Converter PC Board Mount
Unlock Full Specs
to access all available technical data

Similar Products

UDP6942B 360W DC Switching Power Supply 60V/15A - UDP6942B - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 60.0 volts
View Details
TLD40 Series - 26 Watt (W) Max Constant Current Encapsulated DC/DC Switching Power Supplies - TLM4036DC-0350-24 - Triad Magnetics
Specs
Type DC-DC Converter
Technology Switching Power Supply
Operating Temperature -40 to 60 C (-40 to 140 F)
View Details
Programmable Switching DC Power Supply - SPS5043X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
PS-12-MC Enclosed Power Supply - PS-12-MC - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 12.0 volts
AC Input Voltage 110.0 volts
View Details