BOOST/BUCK/INVERTING
IC, DC/DC CONTROLLER, 34063, DIP8; Topology:Buck, Boost, Inverting; Input Voltage Min:3V; Input Voltage Max:40V; No. of Outputs:1Outputs; DC / DC Converter IC Case:DIP; No. of Pins:8Pins; Output Current:1.5A; Output Voltage RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 04K3500 |
| Product Name | Boost/buck/inverting Regulator, 8-Dip; Topology Texas Instruments |
| Input Voltage | 3 to 40 volts |