Texas Instruments Standard Linear and Logic Dc-Dc Conv, Boost/buck/inverting, Son-8; Topology Texas Instruments MC34063ADRJR

Description
DC-DC CONV, BOOST/BUCK/INVERTING , SON-8; Topology:Buck, Boost, Inverting; Input Voltage Min:3V; Input Voltage Max:40V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SON; No. of Pins:8Pins; Output Current:1.5A; Output Voltage RoHS Compliant: Yes
Description
DC-DC CONV, BOOST/BUCK/INVERTING , SON-8; Topology:Buck, Boost, Inverting; Input Voltage Min:3V; Input Voltage Max:40V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SON; No. of Pins:8Pins; Output Current:1.5A; Output Voltage RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Dc-Dc Conv, Boost/buck/inverting, Son-8; Topology Texas Instruments - 28AH3875 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Conv, Boost/buck/inverting, Son-8; Topology Texas Instruments
28AH3875
Dc-Dc Conv, Boost/buck/inverting, Son-8; Topology Texas Instruments 28AH3875
DC-DC CONV, BOOST/BUCK/INVERTING , SON-8; Topology:Buck, Boost, Inverting; Input Voltage Min:3V; Input Voltage Max:40V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SON; No. of Pins:8Pins; Output Current:1.5A; Output Voltage RoHS Compliant: Yes

DC-DC CONV, BOOST/BUCK/INVERTING, SON-8; Topology:Buck, Boost, Inverting; Input Voltage Min:3V; Input Voltage Max:40V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SON; No. of Pins:8Pins; Output Current:1.5A; Output Voltage RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 28AH3875
Product Name Dc-Dc Conv, Boost/buck/inverting, Son-8; Topology Texas Instruments
Input Voltage 3 to 40 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Servo 50KVA 3 Phase AVR Voltage Stabilizer Regulator Price - No.1601559910680 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single (optional feature); Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details