Texas Instruments Standard Linear and Logic Dc/dc Conv, Buck/boost/inv, 100Khz, Soic; Topology Texas Instruments MC34063ADR

Description
DC/DC CONV, BUCK/BOOST/INV, 100KHZ, SOIC; Topology:Buck, Boost, Inverting; Input Voltage Min:3V; Input Voltage Max:40V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOIC; No. of Pins:8Pins; Output Current:1.5A; Output Voltage RoHS Compliant: Yes
Description
DC/DC CONV, BUCK/BOOST/INV, 100KHZ, SOIC; Topology:Buck, Boost, Inverting; Input Voltage Min:3V; Input Voltage Max:40V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOIC; No. of Pins:8Pins; Output Current:1.5A; Output Voltage RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Conv, Buck/boost/inv, 100Khz, Soic; Topology Texas Instruments - 33AH4368 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Buck/boost/inv, 100Khz, Soic; Topology Texas Instruments
33AH4368
Dc/dc Conv, Buck/boost/inv, 100Khz, Soic; Topology Texas Instruments 33AH4368
DC/DC CONV, BUCK/BOOST/INV, 100KHZ, SOIC; Topology:Buck, Boost, Inverting; Input Voltage Min:3V; Input Voltage Max:40V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOIC; No. of Pins:8Pins; Output Current:1.5A; Output Voltage RoHS Compliant: Yes

DC/DC CONV, BUCK/BOOST/INV, 100KHZ, SOIC; Topology:Buck, Boost, Inverting; Input Voltage Min:3V; Input Voltage Max:40V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOIC; No. of Pins:8Pins; Output Current:1.5A; Output Voltage RoHS Compliant: Yes

Supplier's Site
Voltage Regulator - 17150618 - Radwell International
Willingboro, NJ, United States
Voltage Regulator
17150618
Voltage Regulator 17150618
SWITCHING REGULATOR, VOLTAGE-MODE, 1.5A, 100KHZ SWITCHING FREQ-MAX, BIPOLAR, SOP-8. FREE 2 YEAR RADWELL WARRANTY

SWITCHING REGULATOR, VOLTAGE-MODE, 1.5A, 100KHZ SWITCHING FREQ-MAX, BIPOLAR, SOP-8. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Voltage Regulators Voltage Regulators
Product Number 33AH4368 17150618
Product Name Dc/dc Conv, Buck/boost/inv, 100Khz, Soic; Topology Texas Instruments Voltage Regulator
Input Voltage 3 to 40 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
1000kva 1250kva 1500kva SCR Type Automatic Voltage Stabilizer 690v 480v 440v 415v 400v 380v 230v 210v - No.1601609310082 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details