Texas Instruments Standard Linear and Logic Dc/dc Conv, Buck/boost/inv, Soic-8; Topology Texas Instruments MC34063AD

Description
DC/DC CONV, BUCK/BOOST/INV, SOIC-8; Topology:Buck, Boost, Inverting; Input Voltage Min:3V; Input Voltage Max:40V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOIC; No. of Pins:8Pins; Output Current:1.5A; Output Voltage Min:-; RoHS Compliant: Yes
Description
DC/DC CONV, BUCK/BOOST/INV, SOIC-8; Topology:Buck, Boost, Inverting; Input Voltage Min:3V; Input Voltage Max:40V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOIC; No. of Pins:8Pins; Output Current:1.5A; Output Voltage Min:-; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Conv, Buck/boost/inv, Soic-8; Topology Texas Instruments - 28AH3874 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Buck/boost/inv, Soic-8; Topology Texas Instruments
28AH3874
Dc/dc Conv, Buck/boost/inv, Soic-8; Topology Texas Instruments 28AH3874
DC/DC CONV, BUCK/BOOST/INV, SOIC-8; Topology:Buck, Boost, Inverting; Input Voltage Min:3V; Input Voltage Max:40V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOIC; No. of Pins:8Pins; Output Current:1.5A; Output Voltage Min:-; RoHS Compliant: Yes

DC/DC CONV, BUCK/BOOST/INV, SOIC-8; Topology:Buck, Boost, Inverting; Input Voltage Min:3V; Input Voltage Max:40V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOIC; No. of Pins:8Pins; Output Current:1.5A; Output Voltage Min:-; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 28AH3874
Product Name Dc/dc Conv, Buck/boost/inv, Soic-8; Topology Texas Instruments
Input Voltage 3 to 40 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
1000kva 1250kva 1500kva SCR Type Automatic Voltage Stabilizer 690v 480v 440v 415v 400v 380v 230v 210v - No.1601609310082 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Analog - MTLT117AQR - Micross Components, Inc.
Micross Components, Inc.
View Details