Texas Instruments Quad 1MHz 30V SOIC Operational Amplifier IC MC3403DRG4

Description
Quad Op-Amp, 1MHz BW, 10mV Vos, 30V Max, SOIC-14 Product overview: MC3403DRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 1MHz, 30V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 1MHz, 30V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MC3403DRG4 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Quad Op-Amp, 1MHz BW, 10mV Vos, 30V Max, SOIC-14 Product overview: MC3403DRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 1MHz, 30V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 1MHz, 30V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MC3403DRG4 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Quad 1MHz 30V SOIC Operational Amplifier IC - 687-MC3403DRG4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Quad 1MHz 30V SOIC Operational Amplifier IC
687-MC3403DRG4
Quad 1MHz 30V SOIC Operational Amplifier IC 687-MC3403DRG4
Quad Op-Amp, 1MHz BW, 10mV Vos, 30V Max, SOIC-14 Product overview: MC3403DRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 1MHz, 30V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 1MHz, 30V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MC3403DRG4 can be used for catalog matching and distributor lookup.

Quad Op-Amp, 1MHz BW, 10mV Vos, 30V Max, SOIC-14 Product overview: MC3403DRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 1MHz, 30V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 1MHz, 30V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MC3403DRG4 can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MC3403DRG4 - 1077286-MC3403DRG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MC3403DRG4
1077286-MC3403DRG4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MC3403DRG4 1077286-MC3403DRG4
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1077286-MC3403DRG4 Packaging: Tape and Reel Number of Circuits: 4 Mounting: SMD (SMT) Operating Supply Voltage: 15 V Number of Elements: 4 Bandwidth: 1 MHz Slew Rate: 0.6 V/µs Gain Bandwidth Product: 1 MHz Number of Channels: 4 Number of Pins: 14 Output Current: 30 mA Common Mode Rejection Ratio: 70 dB Input Bias Current: 500 nA Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps Case / Package: D Operating Supply Current: 2.8 mA Output Current per Channel: 30 mA Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Lead Free: Contains Lead RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Max Supply Voltage: 30 V Min Supply Voltage: 5 V Nominal Supply Current: 7 mA Max Dual Supply Voltage: 15 V Min Dual Supply Voltage: 2.5 V Voltage Gain: 106.02 dB Input Offset Voltage (Vos): 10 mV Nominal Gain Bandwidth Product: 1 MHz Max I/O Voltage: 10 mV

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1077286-MC3403DRG4
Packaging: Tape and Reel
Number of Circuits: 4
Mounting: SMD (SMT)
Operating Supply Voltage: 15 V
Number of Elements: 4
Bandwidth: 1 MHz
Slew Rate: 0.6 V/µs
Gain Bandwidth Product: 1 MHz
Number of Channels: 4
Number of Pins: 14
Output Current: 30 mA
Common Mode Rejection Ratio: 70 dB
Input Bias Current: 500 nA
Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Case / Package: D
Operating Supply Current: 2.8 mA
Output Current per Channel: 30 mA
Popularity: Low
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Lead Free: Contains Lead
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C
Max Supply Voltage: 30 V
Min Supply Voltage: 5 V
Nominal Supply Current: 7 mA
Max Dual Supply Voltage: 15 V
Min Dual Supply Voltage: 2.5 V
Voltage Gain: 106.02 dB
Input Offset Voltage (Vos): 10 mV
Nominal Gain Bandwidth Product: 1 MHz
Max I/O Voltage: 10 mV

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Operational Amplifiers Operational Amplifiers
Product Number 687-MC3403DRG4 1077286-MC3403DRG4
Product Name Quad 1MHz 30V SOIC Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MC3403DRG4
Standards RoHS RoHS
Supply Voltage (VS) 15 volts 15 volts
Slew Rate 0.6000 V/µs 0.6000 V/µs
Bandwidth 1 MHz 1 MHz
Operating Temperature 0 C (32 F) 0 C (32 F)
Unlock Full Specs
to access all available technical data

Similar Products

Quad Micropower Rail-to-Rail CMOS Operational Amplifier - ALD4701APBL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 2 to 10 volts
Source Current (IS) 0.2500 milliamps
IBIAS 3.00E-5 µA
View Details
5 suppliers
TLV2252AM Low Voltage Rail-To-Rail uPower Precision Advanced LinCMOS(TM) Dual Operational Amplifier - 5962-9566603Q2A - Texas Instruments
Specs
Supply Voltage (VS) 2.7 to 16 volts
VOS 0.8500 millivolts
Quiescent Current (IQ) 125 microamps
View Details
Op Amps - 2448626P - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type VSP8
View Details
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD604ARS - Lingto Electronic Limited
Specs
Source Current (IS) 32 milliamps
Bandwidth 40 MHz
View Details