Texas Instruments Dual 16MHz 18V SOIC Operational Amplifier IC MC33078DRG4

Description
Dual Op Amp, 16MHz BW, 2mV Vos, 80dB CMRR, 18V, SOIC-8 Product overview: MC33078DRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 16MHz, 18V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 16MHz, 18V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MC33078DRG4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Dual Op Amp, 16MHz BW, 2mV Vos, 80dB CMRR, 18V, SOIC-8 Product overview: MC33078DRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 16MHz, 18V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 16MHz, 18V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MC33078DRG4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 16MHz 18V SOIC Operational Amplifier IC
687-MC33078DRG4
Dual 16MHz 18V SOIC Operational Amplifier IC 687-MC33078DRG4
Dual Op Amp, 16MHz BW, 2mV Vos, 80dB CMRR, 18V, SOIC-8 Product overview: MC33078DRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 16MHz, 18V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 16MHz, 18V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MC33078DRG4 can be used for catalog matching and distributor lookup.

Dual Op Amp, 16MHz BW, 2mV Vos, 80dB CMRR, 18V, SOIC-8 Product overview: MC33078DRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 16MHz, 18V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 16MHz, 18V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MC33078DRG4 can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MC33078DRG4 - 207864-MC33078DRG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MC33078DRG4
207864-MC33078DRG4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MC33078DRG4 207864-MC33078DRG4
Manufacturer: Texas Instruments Win Source Part Number: 207864-MC33078DRG4 Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Amplifier Type: General Purpose Slew Rate: 7 V/μs Current - Input Bias: 300nA Voltage - Input Offset: 150μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 10 V to 36 V, ±5 V to 18 V Operating Supply Current: 2.05mA Channel Output Current: 37mA Gain Bandwidth Product (GBP): 16MHz

Manufacturer: Texas Instruments
Win Source Part Number: 207864-MC33078DRG4
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 7 V/μs
Current - Input Bias: 300nA
Voltage - Input Offset: 150μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 10 V to 36 V, ±5 V to 18 V
Operating Supply Current: 2.05mA
Channel Output Current: 37mA
Gain Bandwidth Product (GBP): 16MHz

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Operational Amplifiers Operational Amplifiers
Product Number 687-MC33078DRG4 207864-MC33078DRG4
Product Name Dual 16MHz 18V SOIC Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MC33078DRG4
Standards RoHS
Supply Voltage (VS) 10 to 36 volts 10 to 36 volts
Slew Rate 7 V/µs 7 V/µs
Bandwidth 16 MHz 16 MHz
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data