Texas Instruments Standard Linear and Logic Dc-Dc Conv, Boost/buck/inverting, Soic-8; Topology Texas Instruments MC33063AQDRQ1

Description
DC-DC CONV, BOOST/BUCK/INVERTING , SOIC-8; Topology:Buck, Boost, Inverting; Input Voltage Min:3V; Input Voltage Max:40V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOIC; No. of Pins:8Pins; Output Current:1.5A; Output Voltage RoHS Compliant: Yes
Description
DC-DC CONV, BOOST/BUCK/INVERTING , SOIC-8; Topology:Buck, Boost, Inverting; Input Voltage Min:3V; Input Voltage Max:40V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOIC; No. of Pins:8Pins; Output Current:1.5A; Output Voltage RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Dc-Dc Conv, Boost/buck/inverting, Soic-8; Topology Texas Instruments - 53AH7112 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Conv, Boost/buck/inverting, Soic-8; Topology Texas Instruments
53AH7112
Dc-Dc Conv, Boost/buck/inverting, Soic-8; Topology Texas Instruments 53AH7112
DC-DC CONV, BOOST/BUCK/INVERTING , SOIC-8; Topology:Buck, Boost, Inverting; Input Voltage Min:3V; Input Voltage Max:40V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOIC; No. of Pins:8Pins; Output Current:1.5A; Output Voltage RoHS Compliant: Yes

DC-DC CONV, BOOST/BUCK/INVERTING, SOIC-8; Topology:Buck, Boost, Inverting; Input Voltage Min:3V; Input Voltage Max:40V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOIC; No. of Pins:8Pins; Output Current:1.5A; Output Voltage RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 53AH7112
Product Name Dc-Dc Conv, Boost/buck/inverting, Soic-8; Topology Texas Instruments
Input Voltage 3 to 40 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1084QP - Micross Components, Inc.
Micross Components, Inc.
View Details
Automatic Stabilization Protection 10KVA 15KVA 20KVA 25KVA 3 Phase Voltage Stabilizer - No.1601451985819 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details