Texas Instruments High-Performance Analog Power Supply/Voltage Converter PC Board Mount MC33063ADRJR

Description
(PRICE/TC), DC-DC CONV, BOOST/BUCK/INVERTING , SON-8; TOPOLOGY:BUCK, BOOST, INVERTING; INPUT VOLTAGE MIN:3V; INPUT VOLTAGE MAX:40V; NO. OF OUTPUTS:1OUTPUTS; DC / DC CONVERTER IC CASE:SON; NO. OF PINS:8PINS; OUTPUT CURRENT:1.5A; OUTPUT VOLTAGE ROHS COMPLIAN. FREE 2 YEAR RADWELL WARRANTY
Description
(PRICE/TC), DC-DC CONV, BOOST/BUCK/INVERTING , SON-8; TOPOLOGY:BUCK, BOOST, INVERTING; INPUT VOLTAGE MIN:3V; INPUT VOLTAGE MAX:40V; NO. OF OUTPUTS:1OUTPUTS; DC / DC CONVERTER IC CASE:SON; NO. OF PINS:8PINS; OUTPUT CURRENT:1.5A; OUTPUT VOLTAGE ROHS COMPLIAN. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Power Supply/Voltage Converter PC Board Mount - 17205581 - Radwell International
Willingboro, NJ, United States
Power Supply/Voltage Converter PC Board Mount
17205581
Power Supply/Voltage Converter PC Board Mount 17205581
(PRICE/TC), DC-DC CONV, BOOST/BUCK/INVERTING , SON-8; TOPOLOGY:BUCK, BOOST, INVERTING; INPUT VOLTAGE MIN:3V; INPUT VOLTAGE MAX:40V; NO. OF OUTPUTS:1OUTPUTS; DC / DC CONVERTER IC CASE:SON; NO. OF PINS:8PINS; OUTPUT CURRENT:1.5A; OUTPUT VOLTAGE ROHS COMPLIAN. FREE 2 YEAR RADWELL WARRANTY

(PRICE/TC), DC-DC CONV, BOOST/BUCK/INVERTING, SON-8; TOPOLOGY:BUCK, BOOST, INVERTING; INPUT VOLTAGE MIN:3V; INPUT VOLTAGE MAX:40V; NO. OF OUTPUTS:1OUTPUTS; DC / DC CONVERTER IC CASE:SON; NO. OF PINS:8PINS; OUTPUT CURRENT:1.5A; OUTPUT VOLTAGE ROHS COMPLIAN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Power Supplies
Product Number 17205581
Product Name Power Supply/Voltage Converter PC Board Mount
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details
DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
AC/DC Adapters - 1217021 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter; Medical Power Supply
Regulatory Compliance RoHS Compliant
DC Output Voltage 15.0 volts
View Details