Texas Instruments Standard Linear and Logic Boost/buck/inverting Regulator 8-Soic; Topology Texas Instruments MC33063ADR

Description
BOOST/BUCK/INVERTING REGULATOR 8-SOIC; Topology:Buck, Boost, Inverting; Input Voltage Min:3V; Input Voltage Max:40V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOIC; No. of Pins:8Pins; Output Current:1.5A; Product Range:- RoHS Compliant: Yes
Description
BOOST/BUCK/INVERTING REGULATOR 8-SOIC; Topology:Buck, Boost, Inverting; Input Voltage Min:3V; Input Voltage Max:40V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOIC; No. of Pins:8Pins; Output Current:1.5A; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Boost/buck/inverting Regulator 8-Soic; Topology Texas Instruments - 04K3496 - Newark, An Avnet Company
Chicago, IL, United States
Boost/buck/inverting Regulator 8-Soic; Topology Texas Instruments
04K3496
Boost/buck/inverting Regulator 8-Soic; Topology Texas Instruments 04K3496
BOOST/BUCK/INVERTING REGULATOR 8-SOIC; Topology:Buck, Boost, Inverting; Input Voltage Min:3V; Input Voltage Max:40V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOIC; No. of Pins:8Pins; Output Current:1.5A; Product Range:- RoHS Compliant: Yes

BOOST/BUCK/INVERTING REGULATOR 8-SOIC; Topology:Buck, Boost, Inverting; Input Voltage Min:3V; Input Voltage Max:40V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOIC; No. of Pins:8Pins; Output Current:1.5A; Product Range:- RoHS Compliant: Yes

Supplier's Site
Dc/dc Conv, Buck/boost/inv, 100Khz, Soic; Topology Texas Instruments - 28AH3870 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Buck/boost/inv, 100Khz, Soic; Topology Texas Instruments
28AH3870
Dc/dc Conv, Buck/boost/inv, 100Khz, Soic; Topology Texas Instruments 28AH3870
DC/DC CONV, BUCK/BOOST/INV, 100KHZ, SOIC; Topology:Buck, Boost, Inverting; Input Voltage Min:3V; Input Voltage Max:40V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOIC; No. of Pins:8Pins; Output Current:1.5A; Output Voltage RoHS Compliant: Yes

DC/DC CONV, BUCK/BOOST/INV, 100KHZ, SOIC; Topology:Buck, Boost, Inverting; Input Voltage Min:3V; Input Voltage Max:40V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOIC; No. of Pins:8Pins; Output Current:1.5A; Output Voltage RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 04K3496
Product Name Boost/buck/inverting Regulator 8-Soic; Topology Texas Instruments
Input Voltage 3 to 40 volts
Unlock Full Specs
to access all available technical data

Similar Products

Servo 50KVA 3 Phase AVR Voltage Stabilizer Regulator Price - No.1601559910680 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single (optional feature); Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details