Texas Instruments Standard Linear and Logic Dc/dc Converter, Smd, 33063, Soic8; Topology Texas Instruments MC33063AD

Description
DC/DC CONVERTER, SMD, 33063, SOIC8; Topology:Buck, Boost, Inverting; Input Voltage Min:3V; Input Voltage Max:40V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOIC; No. of Pins:8Pins; Output Current:1.5A; Output Voltage RoHS Compliant: Yes
Description
DC/DC CONVERTER, SMD, 33063, SOIC8; Topology:Buck, Boost, Inverting; Input Voltage Min:3V; Input Voltage Max:40V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOIC; No. of Pins:8Pins; Output Current:1.5A; Output Voltage RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Converter, Smd, 33063, Soic8; Topology Texas Instruments - 29AH1184 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Converter, Smd, 33063, Soic8; Topology Texas Instruments
29AH1184
Dc/dc Converter, Smd, 33063, Soic8; Topology Texas Instruments 29AH1184
DC/DC CONVERTER, SMD, 33063, SOIC8; Topology:Buck, Boost, Inverting; Input Voltage Min:3V; Input Voltage Max:40V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOIC; No. of Pins:8Pins; Output Current:1.5A; Output Voltage RoHS Compliant: Yes

DC/DC CONVERTER, SMD, 33063, SOIC8; Topology:Buck, Boost, Inverting; Input Voltage Min:3V; Input Voltage Max:40V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOIC; No. of Pins:8Pins; Output Current:1.5A; Output Voltage RoHS Compliant: Yes

Supplier's Site
Voltage Regulator - 16927927 - Radwell International
Willingboro, NJ, United States
Voltage Regulator
16927927
Voltage Regulator 16927927
DC/DC CONVERTER, SMD, 33063, SOIC8; TOPOLOGY:BUCK, BOOST, INVERTING; INPUT VOLTAGE MIN:3V; INPUT VOLTAGE MAX:40V; NO. OF OUTPUTS:1OUTPUTS; DC / DC CONVERTER IC CASE:SOIC; NO. OF PINS:8PINS; OUTPUT CURRENT:1.5A; OUTPUT VOLTAGE ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

DC/DC CONVERTER, SMD, 33063, SOIC8; TOPOLOGY:BUCK, BOOST, INVERTING; INPUT VOLTAGE MIN:3V; INPUT VOLTAGE MAX:40V; NO. OF OUTPUTS:1OUTPUTS; DC / DC CONVERTER IC CASE:SOIC; NO. OF PINS:8PINS; OUTPUT CURRENT:1.5A; OUTPUT VOLTAGE ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Voltage Regulators Voltage Regulators
Product Number 29AH1184 16927927
Product Name Dc/dc Converter, Smd, 33063, Soic8; Topology Texas Instruments Voltage Regulator
Input Voltage 3 to 40 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1084QK - Micross Components, Inc.
Micross Components, Inc.
View Details
Static 630KVA 700KVA 750KVA 800 KVA Automatic Voltage Stabilizer - No.1601564707925 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details