Texas Instruments Quad 1MHz 15V SOIC Operational Amplifier IC MC3303DRG4

Description
Quad Op-Amp, 1MHz BW, 2mV Vos, 15V, SOIC-14 Product overview: MC3303DRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 1MHz, 15V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 1MHz, 15V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MC3303DRG4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Quad Op-Amp, 1MHz BW, 2mV Vos, 15V, SOIC-14 Product overview: MC3303DRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 1MHz, 15V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 1MHz, 15V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MC3303DRG4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Quad 1MHz 15V SOIC Operational Amplifier IC
687-MC3303DRG4
Quad 1MHz 15V SOIC Operational Amplifier IC 687-MC3303DRG4
Quad Op-Amp, 1MHz BW, 2mV Vos, 15V, SOIC-14 Product overview: MC3303DRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 1MHz, 15V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 1MHz, 15V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MC3303DRG4 can be used for catalog matching and distributor lookup.

Quad Op-Amp, 1MHz BW, 2mV Vos, 15V, SOIC-14 Product overview: MC3303DRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 1MHz, 15V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 1MHz, 15V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MC3303DRG4 can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MC3303DRG4 - 074481-MC3303DRG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MC3303DRG4
074481-MC3303DRG4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MC3303DRG4 074481-MC3303DRG4
Manufacturer: Texas Instruments Win Source Part Number: 074481-MC3303DRG4 Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Amplifier Type: General Purpose Slew Rate: 0.6 V/μs Current - Input Bias: 200nA Voltage - Input Offset: 2mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SOIC Supply Voltage - Operating: 5 V to 30 V, ±2.5 V to 15 V Operating Supply Current: 2.8mA Channel Output Current: 30mA Gain Bandwidth Product (GBP): 1MHz

Manufacturer: Texas Instruments
Win Source Part Number: 074481-MC3303DRG4
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 0.6 V/μs
Current - Input Bias: 200nA
Voltage - Input Offset: 2mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 5 V to 30 V, ±2.5 V to 15 V
Operating Supply Current: 2.8mA
Channel Output Current: 30mA
Gain Bandwidth Product (GBP): 1MHz

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Operational Amplifiers Operational Amplifiers
Product Number 687-MC3303DRG4 074481-MC3303DRG4
Product Name Quad 1MHz 15V SOIC Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MC3303DRG4
Standards RoHS
Supply Voltage (VS) 15 volts 5 to 30 volts
Slew Rate 0.6000 V/µs 0.6000 V/µs
Bandwidth 1 MHz 1 MHz
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data