The MC1558JG is a dual general-purpose operational amplifier in an 8-pin ceramic dual in-line package (CDIP), rated for operation from -55°C to 125°C. It features wide common-mode and differential voltage ranges, short-circuit protection, and internal frequency compensation that eliminates the need for external components. The device operates with supply voltages up to ±22 V and has no offset null capability. Its design is electrically similar to the μA741 but without offset adjustment pins.
Dual General-Purpose Operational Amplifier 8-CDIP -55 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1218055-MC1558JG
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
CDIP-8 Operational Amplifier ROHS
| Texas Instruments | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | MC1558JG | 1218055-MC1558JG | 7320720 | 7320720P | MC1558JG |
| Product Name | MC1558M Dual General-Purpose Operational Amplifier | Newest Parts - MC1558JG | Op Amps | Op Amps | Amplifier and Comparator Chips |
| Supply Voltage (VS) | 10 to 30 volts | ||||
| VOS | 5 millivolts | ||||
| Quiescent Current (IQ) | 2500 microamps | ||||
| CMRR | 70 dB | ||||
| GBW | 1 MHz |