Texas Instruments LM1558 Dual Operational Amplifier MC1558G

Description
Dual Operational Amplifier 8-TO-99 -55 to 125
Request a Quote Datasheet
Description
Dual Operational Amplifier 8-TO-99 -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM1558 Dual Operational Amplifier - MC1558G - Texas Instruments
Dallas, TX, United States
LM1558 Dual Operational Amplifier
MC1558G
LM1558 Dual Operational Amplifier MC1558G
Dual Operational Amplifier 8-TO-99 -55 to 125

Dual Operational Amplifier 8-TO-99 -55 to 125

Buy Now Datasheet
Dual 1MHz Operational Amplifier IC - 687-MC1558G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 1MHz Operational Amplifier IC
687-MC1558G
Dual 1MHz Operational Amplifier IC 687-MC1558G
Dual Op Amp, 8-Pin, Military Temp, 1MHz BW Product overview: MC1558G from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MC1558G can be used for catalog matching and distributor lookup.

Dual Op Amp, 8-Pin, Military Temp, 1MHz BW Product overview: MC1558G from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MC1558G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MC1558G - 1073251-MC1558G - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MC1558G
1073251-MC1558G
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MC1558G 1073251-MC1558G
Manufacturer: Texas Instruments Win Source Part Number: 1073251-MC1558G Packaging: Reel - TR Number of Circuits: 2 Mounting: Through Hole Amplifier Type: General Purpose Slew Rate: 0.8 V/μs Current - Input Bias: 30nA Voltage - Input Offset: 1mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: TO-99-8 Supply Voltage - Operating: 5 V to 30 V, ±2.5 V to 15 V Operating Supply Current: 2.3mA Channel Output Current: 20mA Gain Bandwidth Product (GBP): 1MHz Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1073251-MC1558G
Packaging: Reel - TR
Number of Circuits: 2
Mounting: Through Hole
Amplifier Type: General Purpose
Slew Rate: 0.8 V/μs
Current - Input Bias: 30nA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: TO-99-8
Supply Voltage - Operating: 5 V to 30 V, ±2.5 V to 15 V
Operating Supply Current: 2.3mA
Channel Output Current: 20mA
Gain Bandwidth Product (GBP): 1MHz
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
MC1558G
Operational Amplifiers - Op Amps MC1558G
Operational Amplifiers - Op Amps Dual Op Amp

Operational Amplifiers - Op Amps Dual Op Amp

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number MC1558G 687-MC1558G 1073251-MC1558G MC1558G
Product Name LM1558 Dual Operational Amplifier Dual 1MHz Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MC1558G Operational Amplifiers - Op Amps
Supply Voltage (VS) 6 to 44 volts 5 to 30 volts
VOS 5 millivolts 1 millivolts
GBW 1 MHz 1 MHz
Slew Rate 0.5000 V/µs 0.8000 V/µs
Input Voltage Noise (Vn) 30 nV/rt.Hz
Unlock Full Specs
to access all available technical data