Manufacturer: Texas Instruments
Win Source Part Number: 003048-MAX3243EIDWR
Category: Integrated Circuits(ICs)
Family: Interface - Drivers, Receivers, Transceivers
Packaging: Reel(TR)
Type: Transceiver
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 85°C
Package: 28-SOIC (0.295", 7.50mm Width)
Manufacturer Device Package: 28-SOIC
Operating Supply Voltage: 3 V ~ 5.5 V
Protocol: RS232
Number of Drivers/Receivers: 3/5
Duplex: Full
Receiver Hysteresis: 500mV
Data Rate: 500kbps
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 003048-MAX3243EIDWR |
| Product Name | Integrated Circuits(ICs) |