Manufacturer: Texas Instruments
Win Source Part Number: 073527-MAX3243EIDBRG
Packaging: Tape and Reel
Operating Temp Range: -40C to 85C
Mounting: Surface Mount
Pin Count: 28
Operating Temperature Classification: Industrial
Rad Hardened: No
Package Type: SSOP
Data Rate: 0.5 kbps
Supply Current: 1 mA
Dual Supply Voltage (Typ): Not Required V
Power Supply Requirement: Single
Dual Supply Voltage (Min): Not Required V
Single Supply Voltage (Min): 3/4.5 V
Single Supply Voltage (Max): 3.6/5.5 V
Single Supply Voltage (Typ): 3.3/5 V
Dual Supply Voltage (Max): Not Required V
Number of Receivers: 5
Data Transmission Topology: Point-to-Point
Transmitter Signal Type: Single-Ended
Receiver Signal Type: Single-Ended
Number of Transmitters: 3
Number of Transceivers: 1
| Win Source Electronics | |
|---|---|
| Product Category | Line Drivers |
| Product Number | 073527-MAX3243EIDBRG4 |
| Product Name | Interface - Interface - Drivers, Receivers, Transceivers - MAX3243EIDBRG4 |