Manufacturer: Texas Instruments
Win Source Part Number: 754657-MAX3243ECPWG4
Packaging: Tube
Type: Transceiver
Operating Temperature Range: 0°C ~ 70°C
Package: 28-TSSOP (0.173", 4.40mm Width)
Mounting: SMD
Operating Supply Voltage: 3 V ~ 5.5 V
Protocol: RS232
Number of Drivers/Receivers: 3/5
Duplex: Full
Receiver Hysteresis: 500mV
Data Rate: 500kbps
Family Name: MAX3243E
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 28-TSSOP
Alternative Parts (Cross-Reference): ICL3243IV; ICL3243IV-T; ICL3243IVZ-T;
Introduction Date: June 01, 2005
Country of Origin: Malaysia, Taiwan
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Line Drivers |
| Product Number | 754657-MAX3243ECPWG4 |
| Product Name | Interface - Interface - Drivers, Receivers, Transceivers - MAX3243ECPWG4 |