Manufacturer: Texas Instruments
Win Source Part Number: 073525-MAX3243ECDB
Category: Integrated Circuits(ICs)
Family: Interface - Drivers Receivers Transceivers
Packaging: Tube
Type: Transceiver
Mounting Style: SMD/SMT
Operating Temperature Range: 0°C ~ 70°C
Package: 28-SSOP (0.209" 5.30mm Width)
Manufacturer Device Package: 28-SSOP
Standard Package: 50
Catalog: RS-232 Transceivers
Operating Supply Voltage: 3 V ~ 5.5 V
Protocol: RS232
Number of Drivers/Receivers: 3/5
Duplex: Full
Receiver Hysteresis: 500mV
Data Rate: 500kbps
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 073525-MAX3243ECDB |
| Product Name | Integrated Circuits(ICs) |