Texas Instruments High-Performance Analog Linear Amplifier IC MAX3238CPWR

Description
(PRICE/TC), TRANSCEIVER, RS232, 250KBPS, TSSOP-28; DEVICE TYPE:RS232 TRANSCEIVER; IC INTERFACE TYPE:RS232; NO. OF DRIVERS:5DRIVERS; NO. OF RECEIVERS:3RECEIVERS ; SUPPLY VOLTAGE MIN:3V; SUPPLY VOLTAGE MAX:5.5V; DRIVER CASE STYLE:TSSOP; NO. OF ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
Description
(PRICE/TC), TRANSCEIVER, RS232, 250KBPS, TSSOP-28; DEVICE TYPE:RS232 TRANSCEIVER; IC INTERFACE TYPE:RS232; NO. OF DRIVERS:5DRIVERS; NO. OF RECEIVERS:3RECEIVERS ; SUPPLY VOLTAGE MIN:3V; SUPPLY VOLTAGE MAX:5.5V; DRIVER CASE STYLE:TSSOP; NO. OF ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Linear Amplifier IC - 104430662 - Radwell International
Willingboro, NJ, United States
Linear Amplifier IC
104430662
Linear Amplifier IC 104430662
(PRICE/TC), TRANSCEIVER, RS232, 250KBPS, TSSOP-28; DEVICE TYPE:RS232 TRANSCEIVER; IC INTERFACE TYPE:RS232; NO. OF DRIVERS:5DRIVERS; NO. OF RECEIVERS:3RECEIVERS ; SUPPLY VOLTAGE MIN:3V; SUPPLY VOLTAGE MAX:5.5V; DRIVER CASE STYLE:TSSOP; NO. OF ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

(PRICE/TC), TRANSCEIVER, RS232, 250KBPS, TSSOP-28; DEVICE TYPE:RS232 TRANSCEIVER; IC INTERFACE TYPE:RS232; NO. OF DRIVERS:5DRIVERS; NO. OF RECEIVERS:3RECEIVERS; SUPPLY VOLTAGE MIN:3V; SUPPLY VOLTAGE MAX:5.5V; DRIVER CASE STYLE:TSSOP; NO. OF ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Amplifier and Comparator Chips
Product Number 104430662
Product Name Linear Amplifier IC
Unlock Full Specs
to access all available technical data

Similar Products

Quad CMOS Voltage Comparator, Push-Pull Driver - ALD4302PBL - Advanced Linear Devices, Inc.
Specs
Device Type Comparators
Package Type PDIP; PDIP14
View Details
3 suppliers
Linear - Amplifiers - Audio - 98-1059PBF - Lingto Electronic Limited
Specs
Device Type Audio Amplifiers
View Details
2 suppliers
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962R9950401VZA - Lingto Electronic Limited
Specs
Device Type Instrumentation Amplifiers; General Purpose
View Details