Manufacturer: Texas Instruments
Win Source Part Number: 1213081-MAX3232IDG4
Packaging: Tube
Type: Transceiver
Operating Temperature Range: -40°C ~ 85°C
Package: 16-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Operating Supply Voltage: 3 V ~ 5.5 V
Protocol: RS232
Number of Drivers/Receivers: 2/2
Duplex: Full
Receiver Hysteresis: 300mV
Data Rate: 250kbps
Family Name: MAX3232
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-SOIC
Alternative Parts (Cross-Reference): HIN232ACBNZ-T; HIN232ACBNZ; HIN232ACBN-T;
Introduction Date: August 01, 2003
Country of Origin: Mexico
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Computers & Computer Peripherals
| Win Source Electronics | |
|---|---|
| Product Category | Line Drivers |
| Product Number | 1213081-MAX3232IDG4 |
| Product Name | Interface - Interface - Drivers, Receivers, Transceivers - MAX3232IDG4 |