Manufacturer: Texas Instruments
Win Source Part Number: 1213005-MAX3222ECPW
Packaging: Tube
Type: Transceiver
Mounting Style: SMD
Protocol: RS232
Number of Drivers/Receivers: 2/2
Duplex: Full
Receiver Hysteresis: 300mV
Data Rate: 500kbps
Categories: Integrated Circuits
Supplier Device Package: 20-TSSOP
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Family Part Number: MAX3222E
Manufacturer Pack Quantity: 70
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 5.5V
| Win Source Electronics | |
|---|---|
| Product Category | Line Drivers |
| Product Number | 1213005-MAX3222ECPW |
| Product Name | Interface - Interface - Drivers, Receivers, Transceivers - MAX3222ECPW |