Manufacturer: Texas Instruments
Win Source Part Number: 144563-MAX232EIDW
Category: Integrated Circuits(ICs)
Family: Interface - Drivers, Receivers, Transceivers
Packaging: Tube
Type: Transceiver
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 85°C
Package: 16-SOIC (0.295", 7.50mm Width)
Manufacturer Device Package: 16-SOIC
Operating Supply Voltage: 4.5 V ~ 5.5 V
Protocol: RS232
Number of Drivers/Receivers: 2/2
Duplex: Full
Receiver Hysteresis: 500mV
Data Rate: 250kbps
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 144563-MAX232EIDW |
| Product Name | Integrated Circuits(ICs) |