Texas Instruments Integrated Circuits(ICs) MAX232ECDRG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 207353-MAX232ECDRG4 Category: Integrated Circuits(ICs) Family: Interface - Drivers, Receivers, Transceivers Packaging: Reel(TR) Type: Transceiver Mounting Style: SMD/SMT Operating Temperature Range: 0°C ~ 70°C Package: 16-SOIC (0.154", 3.90mm Width) Manufacturer Device Package: 16-SOIC Operating Supply Voltage: 4.5 V ~ 5.5 V Protocol: RS232 Number of Drivers/Receivers: 2/2 Duplex: Full Receiver Hysteresis: 500mV Data Rate: 250kbps
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 207353-MAX232ECDRG4 Category: Integrated Circuits(ICs) Family: Interface - Drivers, Receivers, Transceivers Packaging: Reel(TR) Type: Transceiver Mounting Style: SMD/SMT Operating Temperature Range: 0°C ~ 70°C Package: 16-SOIC (0.154", 3.90mm Width) Manufacturer Device Package: 16-SOIC Operating Supply Voltage: 4.5 V ~ 5.5 V Protocol: RS232 Number of Drivers/Receivers: 2/2 Duplex: Full Receiver Hysteresis: 500mV Data Rate: 250kbps
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 207353-MAX232ECDRG4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
207353-MAX232ECDRG4
Integrated Circuits(ICs) 207353-MAX232ECDRG4
Manufacturer: Texas Instruments Win Source Part Number: 207353-MAX232ECDRG4 Category: Integrated Circuits(ICs) Family: Interface - Drivers, Receivers, Transceivers Packaging: Reel(TR) Type: Transceiver Mounting Style: SMD/SMT Operating Temperature Range: 0°C ~ 70°C Package: 16-SOIC (0.154", 3.90mm Width) Manufacturer Device Package: 16-SOIC Operating Supply Voltage: 4.5 V ~ 5.5 V Protocol: RS232 Number of Drivers/Receivers: 2/2 Duplex: Full Receiver Hysteresis: 500mV Data Rate: 250kbps

Manufacturer: Texas Instruments
Win Source Part Number: 207353-MAX232ECDRG4
Category: Integrated Circuits(ICs)
Family: Interface - Drivers, Receivers, Transceivers
Packaging: Reel(TR)
Type: Transceiver
Mounting Style: SMD/SMT
Operating Temperature Range: 0°C ~ 70°C
Package: 16-SOIC (0.154", 3.90mm Width)
Manufacturer Device Package: 16-SOIC
Operating Supply Voltage: 4.5 V ~ 5.5 V
Protocol: RS232
Number of Drivers/Receivers: 2/2
Duplex: Full
Receiver Hysteresis: 500mV
Data Rate: 250kbps

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 207353-MAX232ECDRG4
Product Name Integrated Circuits(ICs)
Unlock Full Specs
to access all available technical data