Manufacturer: Texas Instruments
Win Source Part Number: 073438-MAX208CDBRG4
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS232
Number of Drivers/Receivers: 4/4
Duplex: Full
Receiver Hysteresis: 500mV
Data Rate: 120Kbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 24-SSOP
Supply Voltage - Operating: 4.5 V to 5.5 V
| Win Source Electronics | |
|---|---|
| Product Category | Line Drivers |
| Product Number | 073438-MAX208CDBRG4 |
| Product Name | Interface - Interface - Drivers, Receivers, Transceivers - MAX208CDBRG4 |