Texas Instruments Integrated Circuits(ICs) MAX207IDBR

Description
Manufacturer: Texas Instruments Win Source Part Number: 124108-MAX207IDBR Category: Integrated Circuits(ICs) Family: Interface - Drivers, Receivers, Transceivers Packaging: Reel(TR) Type: Transceiver Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Package: 24-SSOP (0.209", 5.30mm Width) Manufacturer Device Package: 24-SSOP Operating Supply Voltage: 4.75 V ~ 5.25 V Protocol: RS232 Number of Drivers/Receivers: 5/3 Duplex: Full Receiver Hysteresis: 500mV Data Rate: 120Kbps
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 124108-MAX207IDBR Category: Integrated Circuits(ICs) Family: Interface - Drivers, Receivers, Transceivers Packaging: Reel(TR) Type: Transceiver Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Package: 24-SSOP (0.209", 5.30mm Width) Manufacturer Device Package: 24-SSOP Operating Supply Voltage: 4.75 V ~ 5.25 V Protocol: RS232 Number of Drivers/Receivers: 5/3 Duplex: Full Receiver Hysteresis: 500mV Data Rate: 120Kbps
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 124108-MAX207IDBR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
124108-MAX207IDBR
Integrated Circuits(ICs) 124108-MAX207IDBR
Manufacturer: Texas Instruments Win Source Part Number: 124108-MAX207IDBR Category: Integrated Circuits(ICs) Family: Interface - Drivers, Receivers, Transceivers Packaging: Reel(TR) Type: Transceiver Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Package: 24-SSOP (0.209", 5.30mm Width) Manufacturer Device Package: 24-SSOP Operating Supply Voltage: 4.75 V ~ 5.25 V Protocol: RS232 Number of Drivers/Receivers: 5/3 Duplex: Full Receiver Hysteresis: 500mV Data Rate: 120Kbps

Manufacturer: Texas Instruments
Win Source Part Number: 124108-MAX207IDBR
Category: Integrated Circuits(ICs)
Family: Interface - Drivers, Receivers, Transceivers
Packaging: Reel(TR)
Type: Transceiver
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 85°C
Package: 24-SSOP (0.209", 5.30mm Width)
Manufacturer Device Package: 24-SSOP
Operating Supply Voltage: 4.75 V ~ 5.25 V
Protocol: RS232
Number of Drivers/Receivers: 5/3
Duplex: Full
Receiver Hysteresis: 500mV
Data Rate: 120Kbps

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 124108-MAX207IDBR
Product Name Integrated Circuits(ICs)
Unlock Full Specs
to access all available technical data