Texas Instruments Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MAX202CN MAX202CN

Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1075173-MAX202CN Mounting: SMD (SMT) Categories: Logic - Buffers,Drivers,Rece ivers,Transceivers Case / Package: PDIP Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote
Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1075173-MAX202CN Mounting: SMD (SMT) Categories: Logic - Buffers,Drivers,Rece ivers,Transceivers Case / Package: PDIP Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MAX202CN - 1075173-MAX202CN - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MAX202CN
1075173-MAX202CN
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MAX202CN 1075173-MAX202CN
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1075173-MAX202CN Mounting: SMD (SMT) Categories: Logic - Buffers,Drivers,Rece ivers,Transceivers Case / Package: PDIP Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1075173-MAX202CN
Mounting: SMD (SMT)
Categories: Logic - Buffers,Drivers,Receivers,Transceivers
Case / Package: PDIP
Popularity: Low
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 1075173-MAX202CN
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MAX202CN
Package Type Surface Mount; SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

2 - 18 GHz 10 Watt Transmit/Receive Module - QPF0219 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Operating Frequency 2000 to 18000 MHz
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details