The TIBPAL16L8-20M is a high-performance programmable array logic device with a 20-pin ceramic dual in-line package (CDIP), characterized for operation over the military temperature range of -55°C to 125°C. It features a maximum propagation delay of 20 ns, 10 inputs, 8 output pins, and 4 registered outputs with 3-state buffers. The device includes a power-up clear function that sets all register outputs high while output voltage levels go low. It is functionally equivalent to the PAL16L8A but with improved performance using Advanced Low-Power Schottky technology and titanium-tungsten fuses.
High-Performance Impact<TM> PAL<R> Circuits 20-CDIP -55 to 125
HIGH-PERFORMANCE IMPACT PAL CIRC
| Texas Instruments | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Programmable Logic Devices (PLD) | Simple Programmable Logic Devices (SPLD) |
| Product Number | M38510/50601BRA | M38510/50601BRA |
| Product Name | TIBPAL16L8-20M High-Performance Impact<TM> PAL<R> Circuits | Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device) |
| Package Type | Other; CDIP,CFP,LCCC | CDIP |