AUTOMOTIVE 32-MHZ ARM CORTEX-M0+
AUTOMOTIVE 32-MHZ ARM CORTEX-M0+
AUTOMOTIVE 32-MHZ ARM CORTEX-M0+
| DigiKey | |
|---|---|
| Product Category | Microcontrollers (MCU) |
| Product Number | 296-M0L1305QDGS28RQ1CT-ND |
| Product Name | Microcontrollers |
| Data Bus | 32 Bit |
| Clock Speed | 32 MHz |
| Bits | Other; A/D 10x12b SAR |
| RAM | 4 KB |
| ROM | 32 KB |