Automotive, 80MHz Arm M0+ MCU
Automotive, 80MHz Arm M0+ MCU
Automotive, 80MHz Arm M0+ MCU
| DigiKey | |
|---|---|
| Product Category | Microcontrollers (MCU) |
| Product Number | 296-M0G3506QRHBRQ1TR-ND |
| Product Name | Microcontrollers |
| Data Bus | 32 Bit |
| Clock Speed | 80 MHz |
| Bits | Other; A/D 11x12b SAR; D/A 1x12b |
| RAM | 32 KB |
| ROM | 64 KB |